Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
FUSE HLDR CART 250V 15A PNL MNT | Littelfuse 03420014X | RS Americas |
20 A 250 V Solder Lug Straight Panel Mount Fuseholder | Future Electronics |
Where can I find additional details, specifications and documents for a 03420014X?
Additional datasheets, footprints and schematics for 03420014X are listed on our Part Details page. You can also find images and similar parts to 03420014X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420014X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420014X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420014X fall under?
The 03420014X is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420014X when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420014X you can contact the distributor directly for product support, shipping queries etc.
Is the 03420014X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420014X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 03420014X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420014X often in real-time on the comparison pages.
What if I can't find stock of 03420014X?
You can fill out our help required form which you can use to request a quote for 03420014X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.