Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
Voltage AC | 250V |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Fuse Holder, Cartridge, 342 Series, Panel Mount, 250V, 20A, Solder | Littelfuse 03420014HXL | RS Americas |
ACS 3AG FUSEHLDR | Future Electronics |
Where can I find additional details, specifications and documents for a 03420014HXL?
Additional datasheets, footprints and schematics for 03420014HXL are listed on our Part Details page. You can also find images and similar parts to 03420014HXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420014HXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420014HXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420014HXL fall under?
The 03420014HXL is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420014HXL when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420014HXL you can contact the distributor directly for product support, shipping queries etc.
Is the 03420014HXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420014HXL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 03420014HXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420014HXL often in real-time on the comparison pages.
What if I can't find stock of 03420014HXL?
You can fill out our help required form which you can use to request a quote for 03420014HXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.