Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1.1/4" 6.3mm x 32mm |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
Voltage Rating VAC | 250V |
Fuseholder | Newark Electronics |
20 A 250 V Solder Lug Straight Panel Mount Fuseholder | Future Electronics |
Where can I find additional details, specifications and documents for a 03420012X?
Additional datasheets, footprints and schematics for 03420012X are listed on our Part Details page. You can also find images and similar parts to 03420012X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420012X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420012X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420012X fall under?
The 03420012X is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420012X when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420012X you can contact the distributor directly for product support, shipping queries etc.
Is the 03420012X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420012X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 03420012X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420012X often in real-time on the comparison pages.
What if I can't find stock of 03420012X?
You can fill out our help required form which you can use to request a quote for 03420012X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.