Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Prices starting from US$12.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.22
|
109
in stock
|
Buy Now | |
CoreStaff
from US$15.08
|
177
in stock
|
Buy Now | |
element14
from US$18.00
|
174
in stock
|
Buy Now | |
Farnell
from US$16.25
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
171
in stock
|
Buy Now | |
RS Americas
from US$21.16
|
2
in stock
|
Buy Now | |
Rutronik
from US$12.68
|
-
|
Buy Now | |
Future Electronics
from US$13.53
|
-
|
Buy Now | |
TTI Europe
from US$14.53
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
FUSE HOLDER, 20A, 250V, SOLDER LUG | element14 |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
Fuse Hldr Cart 250V 15A Pnl Mnt | Littelfuse 03420006Z | RS Americas |
HOLDER 6,3x32 Panel Mount | Rutronik |
FUSEHOLDER 20AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 03420006Z?
Additional datasheets, footprints and schematics for 03420006Z are listed on our Part Details page. You can also find images and similar parts to 03420006Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420006Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420006Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420006Z fall under?
The 03420006Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420006Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420006Z you can contact the distributor directly for product support, shipping queries etc.
Is the 03420006Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420006Z have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 03420006Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420006Z often in real-time on the comparison pages.
What if I can't find stock of 03420006Z?
You can fill out our help required form which you can use to request a quote for 03420006Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.