Status: | Unknown |
---|---|
Series: | 034 Series |
RoHS: | Compliant |
Product Range | 034 Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Plunger |
Contact Current DC Max | 100mA |
Contact Voltage VDC | 125V |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst-No, 100Ma, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a 034-550-006?
Additional datasheets, footprints and schematics for 034-550-006 are listed on our Part Details page. You can also find images and similar parts to 034-550-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 034-550-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 034-550-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 034-550-006 fall under?
The 034-550-006 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 034-550-006 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 034-550-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 034-550-006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 034-550-006 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 034-550-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 034-550-006 often in real-time on the comparison pages.
What if I can't find stock of 034-550-006?
You can fill out our help required form which you can use to request a quote for 034-550-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.