Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC HD |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC HD |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
RoHS Compliant | Yes |
Rf Coax Adaptor, Hd Bnc Jack-Jack, 75Ohm | Newark Electronics |
RF Adaptor HD-BNC Receptacle to HD-BNC Receptacle 75Ohm Straight | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 034-1112-12G?
Additional datasheets, footprints and schematics for 034-1112-12G are listed on our Part Details page. You can also find images and similar parts to 034-1112-12G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 034-1112-12G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 034-1112-12G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 034-1112-12G fall under?
The 034-1112-12G is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 034-1112-12G when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 034-1112-12G you can contact the distributor directly for product support, shipping queries etc.
Is the 034-1112-12G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 034-1112-12G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for 034-1112-12G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 034-1112-12G often in real-time on the comparison pages.
What if I can't find stock of 034-1112-12G?
You can fill out our help required form which you can use to request a quote for 034-1112-12G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.