Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.81
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$14.82
|
91
in stock
|
Buy Now | |
element14
from US$11.82
|
91
in stock
|
Buy Now | |
RS
from US$13.78
|
2
in stock
|
Buy Now | |
Avnet America
from US$7.51
|
-
|
Buy Now | |
TTI Europe
from US$11.93
|
-
|
Buy Now | |
Richardson RFPD
from US$10.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | HD BNC Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 179DT RG179 |
Contact Material | Phosphor Bronze |
Rf Coaxial, Hd-Bnc Plug, R/A, 75 Ohm | Newark Electronics |
RF COAXIAL, HD-BNC PLUG, R/A, 75 OHM | element14 |
RF Connector HD-BNC Right Angle Crimp Pl | RS |
RF Connector HD-BNC Right-Angle Crimp Plug for Belden 179DT and RG-179 Cable 75Ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 034-1061?
Additional datasheets, footprints and schematics for 034-1061 are listed on our Part Details page. You can also find images and similar parts to 034-1061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 034-1061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 034-1061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 034-1061 fall under?
The 034-1061 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 034-1061 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 034-1061 you can contact the distributor directly for product support, shipping queries etc.
Is the 034-1061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 034-1061 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 034-1061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 034-1061 often in real-time on the comparison pages.
What if I can't find stock of 034-1061?
You can fill out our help required form which you can use to request a quote for 034-1061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.