Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | SAK2.5 Terminals |
No. of Positions | 4Ways |
Pitch Spacing | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Jumper, 4Way | Newark Electronics |
JUMPER KIT, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 033720 Q4 (SAK2.5)?
Additional datasheets, footprints and schematics for 033720 Q4 (SAK2.5) are listed on our Part Details page. You can also find images and similar parts to 033720 Q4 (SAK2.5) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033720 Q4 (SAK2.5) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033720 Q4 (SAK2.5) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033720 Q4 (SAK2.5) fall under?
The 033720 Q4 (SAK2.5) is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 033720 Q4 (SAK2.5) when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033720 Q4 (SAK2.5) you can contact the distributor directly for product support, shipping queries etc.
Is the 033720 Q4 (SAK2.5) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 033720 Q4 (SAK2.5) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 033720 Q4 (SAK2.5).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033720 Q4 (SAK2.5) often in real-time on the comparison pages.
What if I can't find stock of 033720 Q4 (SAK2.5)?
You can fill out our help required form which you can use to request a quote for 033720 Q4 (SAK2.5) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.