Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | DK4 DK4Q/35 Terminals |
No. of Positions | 3Ways |
Pitch Spacing | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Accessory, Jumper, Sak Series Modular Terminals, 3 Rohs Compliant: Yes |Weidmuller 033650 Q3 | Newark Electronics |
JUMPER KIT, MICRO TERMINAL | element14 |
Where can I find additional details, specifications and documents for a 033650 Q3?
Additional datasheets, footprints and schematics for 033650 Q3 are listed on our Part Details page. You can also find images and similar parts to 033650 Q3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033650 Q3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033650 Q3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033650 Q3 fall under?
The 033650 Q3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 033650 Q3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033650 Q3 you can contact the distributor directly for product support, shipping queries etc.
Is the 033650 Q3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 033650 Q3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 033650 Q3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033650 Q3 often in real-time on the comparison pages.
What if I can't find stock of 033650 Q3?
You can fill out our help required form which you can use to request a quote for 033650 Q3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.