03356.63.04 Cable Assemblies by General Cable

EXTENSION CORD NEMA5-15P/R, 50FT 15A ORG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$107.21

Distributor Stock
Logo for Farnell
Farnell
from US$195.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$107.21
-
Buy Now
Logo for element14
element14
from US$130.02
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B NEMA 5-15R
Cable Length - Metric 15m
Current Rating 15A
Voltage Rating 125VAC
Jacket Color Orange
Cable Length 50ft
RoHS Compliant No

Alternative Descriptions

Extension Cord Nema5-15P/R, 50Ft 15A Org | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03356.63.04?

Additional datasheets, footprints and schematics for 03356.63.04 are listed on our Part Details page. You can also find images and similar parts to 03356.63.04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03356.63.04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03356.63.04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03356.63.04 fall under?

The 03356.63.04 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 03356.63.04 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03356.63.04 you can contact the distributor directly for product support, shipping queries etc.

Is the 03356.63.04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03356.63.04 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 03356.63.04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03356.63.04 often in real-time on the comparison pages.

What if I can't find stock of 03356.63.04?

You can fill out our help required form which you can use to request a quote for 03356.63.04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay