Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 7.6m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Orange |
Product Range | - |
Cable Length | 25ft |
Extension Cord Nema5-15P/R, 25Ft 15A Org | Newark Electronics |
EXTENSION CORD NEMA5-15P/R, 25FT 15A ORG | element14 |
Where can I find additional details, specifications and documents for a 03328.63.04?
Additional datasheets, footprints and schematics for 03328.63.04 are listed on our Part Details page. You can also find images and similar parts to 03328.63.04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03328.63.04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03328.63.04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03328.63.04 fall under?
The 03328.63.04 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 03328.63.04 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03328.63.04 you can contact the distributor directly for product support, shipping queries etc.
Is the 03328.63.04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03328.63.04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 03328.63.04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03328.63.04 often in real-time on the comparison pages.
What if I can't find stock of 03328.63.04?
You can fill out our help required form which you can use to request a quote for 03328.63.04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.