Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.60
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.92
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$13.10
|
95
in stock
|
Buy Now | |
element14
from US$17.29
|
95
in stock
|
Buy Now | |
Farnell
from US$14.66
|
95
in stock
|
Buy Now | |
RS Americas
from US$15.71
|
-
|
Buy Now | |
Toby Electronics
from US$14.03
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 4mm |
Colour | Nickel |
Conductor Area CSA | 0.25mm² |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 3A |
External Diameter | 18.5mm |
External Length / Height | 54mm |
Gender | Plug |
IP / NEMA Rating | IP68 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Proof Voltage | 1V |
Standard | IEC 60130-9 |
Thread Size | M16x0 75 |
Voltage Rating VAC | 60V |
Connector: M16 | Transfer Multisort Elektronik |
Circular Connector, 03 Series, Plug, 14, Pin, Solder, Cable Mount Rohs Compliant: Yes |Lumberg 0332 14 | Newark Electronics |
PLUG, IEC60130-9, 14WAY | element14 |
Cable plug 14 way | RS |
Plug with threaded joint and solder terminals, shielded at 360 | Lumberg 0332 14 | RS Americas |
Where can I find additional details, specifications and documents for a 0332 14?
Additional datasheets, footprints and schematics for 0332 14 are listed on our Part Details page. You can also find images and similar parts to 0332 14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 14 fall under?
The 0332 14 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 14 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 14 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 14 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 0332 14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 14 often in real-time on the comparison pages.
What if I can't find stock of 0332 14?
You can fill out our help required form which you can use to request a quote for 0332 14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.