Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$7.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.38
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$15.11
|
1,219
in stock
|
Buy Now | |
Farnell
from US$14.90
|
1,008
in stock
|
Buy Now | |
element14
from US$23.55
|
1,004
in stock
|
Buy Now | |
Distrelec
from US$12.12
|
232
in stock
|
Buy Now | |
Conrad
from US$15.17
|
58
in stock
|
Buy Now | |
Toby Electronics
from US$7.99
|
44
in stock
|
Buy Now | |
Rutronik
from US$10.01
|
-
|
Buy Now | |
RS Americas
from US$9.44
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Silver, Gold over Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
Circular Connector, Plug, 8 Position, Cable | Newark Electronics |
PLUG, FREE, 8WAY | Farnell |
Lumberg Connect GmbH Cable Connector, 0332 8-pin, 5A, 60V, 8 Poles, Plug | Distrelec |
Cable plug 8 way | RS |
Lumberg products deliver secure electrical connections for various devices used in daily life. These round connectors with screw caps ensure secure connection, despite easier assembly. Suitable for signal and load currents up to 5 A. Plug compatible according to IEC 60130-9. | Conrad |
08P CIRCULAR SHIELDED IP68 | Rutronik |
Circular Male Connector w/Shielding IP68 Watertight 8 Pole, 0332 Series | Lumberg 0332 08-1 | RS Americas |
Where can I find additional details, specifications and documents for a 0332 08-1?
Additional datasheets, footprints and schematics for 0332 08-1 are listed on our Part Details page. You can also find images and similar parts to 0332 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 08-1 fall under?
The 0332 08-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 08-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 08-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Distrelec and RS have stock available or on a lead time for 0332 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0332 08-1?
You can fill out our help required form which you can use to request a quote for 0332 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.