Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$6.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.95 |
252
|
Buy Now | |
Transfer Multisort Elektronik | US$6.59 |
143
|
Buy Now | |
Distrelec | US$8.96 |
36
|
Buy Now | |
Rutronik | US$8.36 |
-
|
Buy Now | |
Newark Electronics | US$7.63 |
-
|
Buy Now | |
RS Americas | US$8.86 |
-
|
Buy Now | |
element14 | US$12.84 |
-
|
Buy Now | |
Toby Electronics | US$6.70 |
-
|
Buy Now | |
Farnell | US$7.85 |
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
Plug,DIN,IP68,360 Shielded,3way | RS |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg Connect GmbH Cable Connector, 0332 3-pin, 5A, 250V, 3 Poles, Plug | Distrelec |
03P CIRCULAR CONNECTOR IP68 | Rutronik |
Plug Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, Shielded At 360° Rohs Compliant: Yes |Lumberg 0332 03 | Newark Electronics |
Connector IP68 Watertight Locking 3 0.75 5 A 250 VAC -2 pF, 0332 Series | Lumberg 0332 03 | RS Americas |
PLUG, FREE, 3WAY | element14 |
Where can I find additional details, specifications and documents for a 0332 03?
Additional datasheets, footprints and schematics for 0332 03 are listed on our Part Details page. You can also find images and similar parts to 0332 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 03 fall under?
The 0332 03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 03 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Rutronik and Newark Electronics have stock available or on a lead time for 0332 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 03 often in real-time on the comparison pages.
What if I can't find stock of 0332 03?
You can fill out our help required form which you can use to request a quote for 0332 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.