Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
033101P003,
7-1190256-0 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Water, Aviation Fuel, Hydraulic Fluid |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Cut Length | 1.969in, 50mm |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 033101P003?
Additional datasheets, footprints and schematics for 033101P003 are listed on our Part Details page. You can also find images and similar parts to 033101P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033101P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033101P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033101P003 fall under?
The 033101P003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 033101P003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033101P003 you can contact the distributor directly for product support, shipping queries etc.
Is the 033101P003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 033101P003 have stock available?
There is no stock from authorised distributors for 033101P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033101P003 often in real-time on the comparison pages.
What if I can't find stock of 033101P003?
You can fill out our help required form which you can use to request a quote for 033101P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.