Distributor | Stock | ||
---|---|---|---|
![]() |
element14 |
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 8mm |
Cable Diameter Min | 6mm |
Conductor Area CSA | 0.75mm² |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
External Length / Height | 51.7mm |
Gender | Plug |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Standard | IEC 60130-9 |
Thread Size | M16x0 75 |
Working Voltage | 60V |
CIRCULAR CONNECTOR, PLUG, 5 WAY, CABLE | element14 |
Where can I find additional details, specifications and documents for a 033098 05?
Additional datasheets, footprints and schematics for 033098 05 are listed on our Part Details page. You can also find images and similar parts to 033098 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033098 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033098 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033098 05 fall under?
The 033098 05 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 033098 05 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033098 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 033098 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 033098 05 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 033098 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033098 05 often in real-time on the comparison pages.
What if I can't find stock of 033098 05?
You can fill out our help required form which you can use to request a quote for 033098 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.