Status: | Unknown |
---|---|
Series: | MICRO2 Series |
RoHS: | Unknown |
Blow Characteristic | - |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 32V |
Product Range | MICRO2 Series |
Auto Blade Fuse, 10A, 32Vdc | Newark Electronics |
AUTO BLADE FUSE, 10A, 32VDC | element14 |
Fuse, 10A, Red Automotive Blade 32 V dc | Littelfuse 0327010.LXS | RS Americas |
Fuse MICRO2 BLADE 32V AG 10A | RS |
Where can I find additional details, specifications and documents for a 0327010.LXS?
Additional datasheets, footprints and schematics for 0327010.LXS are listed on our Part Details page. You can also find images and similar parts to 0327010.LXS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0327010.LXS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0327010.LXS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0327010.LXS fall under?
The 0327010.LXS is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0327010.LXS when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0327010.LXS you can contact the distributor directly for product support, shipping queries etc.
Is the 0327010.LXS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0327010.LXS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 0327010.LXS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0327010.LXS often in real-time on the comparison pages.
What if I can't find stock of 0327010.LXS?
You can fill out our help required form which you can use to request a quote for 0327010.LXS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.