Status: | Unknown |
---|---|
Series: | Slo-Blo 326 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
10,564
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
1,100
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
240
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
128
in stock
|
Buy Now | |
CoreStaff
from US$0.93
|
100
in stock
|
Buy Now | |
element14
from US$1.06
|
24
in stock
|
Buy Now | |
Farnell
from US$1.26
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
8
in stock
|
Buy Now | |
Rutronik
from US$0.54
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | Slo-Blo 326 Series |
Breaking Capacity Current AC | 400A |
Breaking Capacity | 400A @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Ceramic |
Fuse Size Code | 3AB |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Type Blowing Characteristic | Slow Blow |
Voltage Rating V DC | 125V |
326 Series Slo-Blo 250 V 20 A ╪ 6.35 x 31.75 mm Ceramic Cartridge Fuse | Future Electronics |
20 AMP 250VAC SLO BLO | TTI Europe |
Fuse Cylinder Slow Blow 20A Sz 3AG Supplemental Dims 0.25x1.25" Ceramic 250VAC | Littelfuse 0326020.HXP | RS Americas |
Cartridge Fuse, Slow Blow, 20A, 250V | Newark Electronics |
Littelfuse Fuse 6.3 x 32mm, 20A, 250V, Slow Blow | Distrelec |
CARTRIDGE FUSE, SLOW BLOW, 20A, 250V | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
20A 250V slow 6.3x32 ceramic | Rutronik |
Fuse Slo-Blo 20A 3AG 0.25x1.25" Ceramic | RS |
Where can I find additional details, specifications and documents for a 0326020.HXP?
Additional datasheets, footprints and schematics for 0326020.HXP are listed on our Part Details page. You can also find images and similar parts to 0326020.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0326020.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0326020.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0326020.HXP fall under?
The 0326020.HXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0326020.HXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0326020.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0326020.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0326020.HXP have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for 0326020.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0326020.HXP often in real-time on the comparison pages.
What if I can't find stock of 0326020.HXP?
You can fill out our help required form which you can use to request a quote for 0326020.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.