Status: | Unknown |
---|---|
Series: | 326 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.00
|
No stock
|
Buy Now |
![]() |
Rutronik
from US$0.48
|
200
in stock
|
Buy Now |
![]() |
RS Americas
from US$1.64
|
169
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.87
|
150
in stock
|
Buy Now |
![]() |
Farnell
from US$1.23
|
138
in stock
|
Buy Now |
![]() |
TME
from US$0.56
|
115
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.99
|
100
in stock
|
Buy Now |
![]() |
element14
from US$1.06
|
72
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
6,455
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.35
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.46
|
-
|
Buy Now |
![]() |
Sager
from US$1.09
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.71
|
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 12A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | 326 Series |
Breaking Capacity Current AC | 400A |
SVHC | No SVHC (12-Jan-2017) |
Cartridge Fuse Material | Ceramic |
12A 250V slow 6.3x32 ceramic | Rutronik |
Fuse Cylinder Slow Blow 12A Sz 3AG Supplemental Dims 0.25x1.25" Ceramic 250VAC | Littelfuse 0326012.HXP | RS Americas |
Cartridge Fuse, Slow Blow, 12A, 250V | Newark Electronics |
CARTRIDGE FUSE, SLOW BLOW, 12A, 250V | Farnell |
Fuse: fuse | TME |
Fuse Slo-Blo 12A 3AG 0.25x1.25"Ceramic | RS |
326 Series Slo-Blo 250 V 12 A Ø 6.35 x 31.75 mm Ceramic Cartridge Fuse | Future Electronics |
12 AMP 250VAC SLO BLO | TTI Europe |
12A 250V TIME DELAY | TTI Asia |
Where can I find additional details, specifications and documents for a 0326012.HXP?
Additional datasheets, footprints and schematics for 0326012.HXP are listed on our Part Details page. You can also find images and similar parts to 0326012.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0326012.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0326012.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0326012.HXP fall under?
The 0326012.HXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0326012.HXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0326012.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0326012.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0326012.HXP have stock available?
Authorised distributors including Rutronik, RS Americas, Newark Electronics, Farnell and TME have stock available or on a lead time for 0326012.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0326012.HXP often in real-time on the comparison pages.
What if I can't find stock of 0326012.HXP?
You can fill out our help required form which you can use to request a quote for 0326012.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.