03251.0045-00 Part Information
Details for 03251.0045-00 by Marquardt USA
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.9200 |
5 | 11.3600 |
10 | 10.7000 |
20 | 10.0400 |
50 | 9.1800 |
Stock Information
Details
Part Downloads
Part Specifications
Illumination | Non Illuminated |
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Product Range | 3251 Series |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- ROCKER SWITCH, SPST, 10A, 24VDC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; ContactRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 03251.0045-00?
Additional datasheets, footprints and schematics for 03251.0045-00 are listed in our Part Details tab. You can also find the 03251.0045-00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03251.0045-00 in the Pricing & Inventory tab next to part details. You can view 03251.0045-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03251.0045-00 fall under?
The 03251.0045-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03251.0045-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03251.0045-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 03251.0045-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 03251.0045-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03251.0045-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03251.0045-00 often in real-time on the comparison pages.
What if I can't find stock of 03251.0045-00?
You can fill out our help required form which you can use to request a quote for 03251.0045-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.