Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10mm² |
Wire Connection Method | Screw |
Rated Current | - |
Rated Voltage | - |
No. of Levels | 1 |
Terminal Block, Din Rail, 2Pos, 8Awg | Newark Electronics |
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG | element14 |
Earth Terminal 52mm 38mm | Avnet America |
Where can I find additional details, specifications and documents for a 0323100000?
Additional datasheets, footprints and schematics for 0323100000 are listed on our Part Details page. You can also find images and similar parts to 0323100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0323100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0323100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0323100000 fall under?
The 0323100000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0323100000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0323100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0323100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0323100000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0323100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0323100000 often in real-time on the comparison pages.
What if I can't find stock of 0323100000?
You can fill out our help required form which you can use to request a quote for 0323100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.