Status: | Unknown |
---|---|
Series: | 032200 Series |
RoHS: | Unknown |
Product Range | 032200 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Brass Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2018) |
Lumberg Connect GmbH Circular Connector Socket, IP68, Straight, 8 Poles | Distrelec |
INDUSTRIAL CIRCULAR, RCPT, 8POS, CABLE | Farnell |
03220008-1 | Rapid Electronics |
Conn Circular SKT 8 POS Solder ST Cable Mount 8 Terminals 1 Port | Avnet Europe |
03220008-1 |Lumberg 03220008-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 032200 08-1?
Additional datasheets, footprints and schematics for 032200 08-1 are listed on our Part Details page. You can also find images and similar parts to 032200 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 032200 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 032200 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 032200 08-1 fall under?
The 032200 08-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 032200 08-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 032200 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 032200 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 032200 08-1 have stock available?
Authorised distributors including Distrelec, Farnell, Chip One Stop, Rapid Electronics and Avnet Europe have stock available or on a lead time for 032200 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 032200 08-1 often in real-time on the comparison pages.
What if I can't find stock of 032200 08-1?
You can fill out our help required form which you can use to request a quote for 032200 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.