Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.93
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
171
in stock
|
Buy Now | |
element14
from US$16.95
|
171
in stock
|
Buy Now | |
Farnell
from US$15.92
|
171
in stock
|
Buy Now | |
Distrelec
from US$15.96
|
165
in stock
|
Buy Now | |
RS Americas
from US$8.45
|
147
in stock
|
Buy Now | |
Toby Electronics
from US$8.14
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Circular Connector, Receptacle, 8 Way, Cable | Newark Electronics |
SOCKET, FREE, 8WAY | element14 |
Lumberg Connect GmbH Cable Box, 0322 8-pin, 5A, 60V, 8 Poles, Socket | Distrelec |
Circular Female Connector w/Shielding IP68 Watertight 8 Pole, 0322 Series | Lumberg 0322 08-1 | RS Americas |
Cable socket 8 way | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 8.5mm |
---|---|
External Diameter | 15mm |
Fastener Material | Steel |
Thread Size - Metric | - |
Fastener Plating | Zinc |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 0322 08-1?
Additional datasheets, footprints and schematics for 0322 08-1 are listed on our Part Details page. You can also find images and similar parts to 0322 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322 08-1 fall under?
The 0322 08-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0322 08-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322 08-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 0322 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0322 08-1?
You can fill out our help required form which you can use to request a quote for 0322 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.