Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Connector: M16 | Transfer Multisort Elektronik |
SOCKET ACC. TO IEC 61076-2-106, IP 68, WITH THREADED JOINT AND SOLDER TERMINALS, 360° SHIELDED ROHS COMPLIANT: YES | Newark Electronics |
SOCKET, FREE, 7WAY | Farnell |
07P CIRCULAR CONNECTOR IP68 | Rutronik |
connector,circular din,female locking plug w/shielding,7 contact,ip68 watertight | Allied Electronics |
Where can I find additional details, specifications and documents for a 0322 07-1?
Additional datasheets, footprints and schematics for 0322 07-1 are listed on our Part Details page. You can also find images and similar parts to 0322 07-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322 07-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322 07-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322 07-1 fall under?
The 0322 07-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0322 07-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322 07-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322 07-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322 07-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and Rutronik have stock available or on a lead time for 0322 07-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322 07-1 often in real-time on the comparison pages.
What if I can't find stock of 0322 07-1?
You can fill out our help required form which you can use to request a quote for 0322 07-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.