Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$7.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.71 |
191
|
Buy Now | |
Newark Electronics | US$11.29 |
755
|
Buy Now | |
element14 | US$10.53 |
755
|
Buy Now | |
Farnell | US$8.19 |
755
|
Buy Now | |
Distrelec | US$8.90 |
269
|
Buy Now | |
RS Americas | US$9.46 |
212
|
Buy Now | |
Transfer Multisort Elektronik | US$7.70 |
190
|
Buy Now | |
Rutronik | US$9.77 |
-
|
Buy Now | |
Toby Electronics | US$7.83 |
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Circular Connector, 03 Series, Receptacle, 6, Socket, Solder, Cable Mount Rohs Compliant: Yes |Lumberg 0322 06 | Newark Electronics |
CIRCULAR CONN, RECEPTACLE, 6 WAY, CABLE | element14 |
Lumberg Connect GmbH Cable Box, 0322 6-pin, 5A, 250V, 6 Poles, Socket | Distrelec |
Connector IP68 Watertight Locking 6 0.75 5 A 250 VAC 2 pF, 0322 Series | Lumberg 0322 06 | RS Americas |
Cable socket,DIN,IP68,360 shielded,6way | RS |
Connector: M16 | Transfer Multisort Elektronik |
06P CIRCULAR CONNECTOR IP68 | Rutronik |
0322 - Lumberg IP68 Cable Sockets | Toby Electronics |
Where can I find additional details, specifications and documents for a 0322 06?
Additional datasheets, footprints and schematics for 0322 06 are listed on our Part Details page. You can also find images and similar parts to 0322 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322 06 fall under?
The 0322 06 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0322 06 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322 06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 0322 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322 06 often in real-time on the comparison pages.
What if I can't find stock of 0322 06?
You can fill out our help required form which you can use to request a quote for 0322 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.