Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Connector IP68 Watertight Locking 3 0.75 5 A 250 VAC 2 pF, 0322 Series | RS Americas |
SOCKET, FREE, 3WAY | Farnell |
Lumberg Connect GmbH Cable Box, 0322 3-pin, 5A, 250V, 3 Poles, Socket | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
Socket Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, 360° Shielded Rohs Compliant: Yes |Lumberg 0322 03 | Newark Electronics |
0322 - Lumberg IP68 Cable Sockets | Toby Electronics |
03P CIRCULAR CONNECTOR IP68 | Rutronik |
Conn DIN RCP 3 POS Solder ST Cable Mount Single Port Bag | Avnet Europe |
Where can I find additional details, specifications and documents for a 0322 03?
Additional datasheets, footprints and schematics for 0322 03 are listed on our Part Details page. You can also find images and similar parts to 0322 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322 03 fall under?
The 0322 03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0322 03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322 03 have stock available?
Authorised distributors including RS Americas, Farnell, Distrelec, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 0322 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322 03 often in real-time on the comparison pages.
What if I can't find stock of 0322 03?
You can fill out our help required form which you can use to request a quote for 0322 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.