Status: | Unknown |
---|---|
Series: | Sure-Seal Series |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.25 |
2,875
|
Buy Now | |
PEI-Genesis | US$0.92 |
56,341
|
Buy Now | |
TTI Europe | US$0.73 |
21,400
|
Buy Now | |
Newark Electronics | US$1.30 |
3,819
|
Buy Now | |
element14 | US$3.92 |
3,038
|
Buy Now | |
Farnell | US$3.93 |
3,038
|
Buy Now | |
Compona | - |
1,294
|
Buy Now | |
Avnet America | US$0.73 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Range | Sure-Seal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | SURESEAL Circular Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Cable Diameter Max | 1.29mm |
Cable Diameter Min | 1mm |
Contact Termination | Crimp |
Current Rating | 15A |
Gender | Receptacle |
Pack Quantity | 100 |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Sure-Seal Series |
RoHS: | Compliant |
Product Range | Sure-Seal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | SURESEAL Circular Connectors |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
CON GSS SKT .75-1.5 INSSUP | PEI-Genesis |
Where can I find additional details, specifications and documents for a 0318703000?
Additional datasheets, footprints and schematics for 0318703000 are listed on our Part Details page. You can also find images and similar parts to 0318703000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0318703000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0318703000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0318703000 fall under?
The 0318703000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0318703000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0318703000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0318703000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0318703000 have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0318703000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0318703000 often in real-time on the comparison pages.
What if I can't find stock of 0318703000?
You can fill out our help required form which you can use to request a quote for 0318703000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.