Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Circular Connector, 4Pos, Rcpt, Flange | Newark Electronics |
Conn Circular PIN 4 POS Solder ST Panel Mount 4 Terminal Single Port Box | Avnet Europe |
Flange chassis plug with threaded joint, for front mounting | RS Americas |
PLUG, FLANGE CHASSIS, 4 WAY.. | Farnell |
Where can I find additional details, specifications and documents for a 0318 04?
Additional datasheets, footprints and schematics for 0318 04 are listed on our Part Details page. You can also find images and similar parts to 0318 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0318 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0318 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0318 04 fall under?
The 0318 04 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0318 04 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0318 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 0318 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0318 04 have stock available?
Authorised distributors including Newark Electronics, Avnet Europe, element14, RS Americas and Farnell have stock available or on a lead time for 0318 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0318 04 often in real-time on the comparison pages.
What if I can't find stock of 0318 04?
You can fill out our help required form which you can use to request a quote for 0318 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.