Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
08P SWUM CIRCULAR CONNECTOR | Rutronik |
Conn DIN Connector 8 POS Solder ST Thru-Hole 8 Terminal 1 Port Box | Avnet Europe |
PLUG, PCB, REAR MOUNT, SWUM, 8P | element14 |
Circular Connector, 03 Series, Plug, 8, Pin, Solder, PCB Mount RoHS Compliant: Yes | Newark Electronics |
Where can I find additional details, specifications and documents for a 0317-2 08-1?
Additional datasheets, footprints and schematics for 0317-2 08-1 are listed on our Part Details page. You can also find images and similar parts to 0317-2 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0317-2 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0317-2 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0317-2 08-1 fall under?
The 0317-2 08-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0317-2 08-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0317-2 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0317-2 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0317-2 08-1 have stock available?
Authorised distributors including Arrow Electronics, Rutronik, Avnet Europe, element14 and Newark Electronics have stock available or on a lead time for 0317-2 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0317-2 08-1 often in real-time on the comparison pages.
What if I can't find stock of 0317-2 08-1?
You can fill out our help required form which you can use to request a quote for 0317-2 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.