Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0316676003,
6-1190245-3 |
Fluid Type | Diesel Fuel, Antifreeze, Hydraulic Fluid, Battery Acid, Water, Lubricating Oil, Gasoline |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .55mm, .021in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | 1.6mm, .063in |
Expanded Inside Diameter (Min) | .126in, 3.2mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Mini Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 65°C |
Where can I find additional details, specifications and documents for a 0316676003?
Additional datasheets, footprints and schematics for 0316676003 are listed on our Part Details page. You can also find images and similar parts to 0316676003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0316676003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0316676003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0316676003 fall under?
The 0316676003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0316676003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0316676003 you can contact the distributor directly for product support, shipping queries etc.
Is the 0316676003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0316676003 have stock available?
Authorised distributors including Boersig and TTI Europe have stock available or on a lead time for 0316676003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0316676003 often in real-time on the comparison pages.
What if I can't find stock of 0316676003?
You can fill out our help required form which you can use to request a quote for 0316676003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.