Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.12
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$18.13
|
No stock
|
Buy Now |
![]() |
Heilind Electronics
from US$12.94
|
3,108
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$12.14
|
1,629
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$12.94
|
932
in stock
|
Buy Now |
![]() |
Avnet America
from US$12.56
|
5
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$15.86
|
-
|
Buy Now |
![]() |
TME
from US$13.64
|
-
|
Buy Now |
![]() |
RS Americas
from US$34.28
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$12.12
|
-
|
Buy Now |
![]() |
Richardson RFPD
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
| Heilind Electronics |
RF / Coaxial Connector, TNC Coaxial, Right Angle Bulkhead Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
Rf/Coaxial Tnc Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
Connector: TNC | TME |
Connector | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5660?
Additional datasheets, footprints and schematics for 031-5660 are listed on our Part Details page. You can also find images and similar parts to 031-5660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5660 fall under?
The 031-5660 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5660 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5660 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5660 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 031-5660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5660 often in real-time on the comparison pages.
What if I can't find stock of 031-5660?
You can fill out our help required form which you can use to request a quote for 031-5660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.