031555-000 Connector Backshells & Adapters by TE Connectivity

TXR41AB90-2216AI2

Status: Active
Series: -
RoHS: Unknown
Aliases: 031555-000,
8-1190244-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size 14
TE Adapter Code 41
Color Olive Drab
Material Aluminum
Cable Entry Diameter .01 – .88in, .2 – 22.2mm
Cable Diameter Range 11.1 – 17.8mm, .438 – .7in
Connector Detail Specification Number MS27656, MS27479, MS27480, MS27497, MS27472, MS27473, MS27665, MS24266, MS27474, MS27484, MS27653, MS27661, MS27652, MS27481, MS27468, MS27467
Connector General Specification Number MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,P,T
Style Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Connector Shell Size 22, 23
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 16 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters TXR41AB90-2216AI2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 031555-000?

Additional datasheets, footprints and schematics for 031555-000 are listed on our Part Details page. You can also find images and similar parts to 031555-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 031555-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031555-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 031555-000 fall under?

The 031555-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 031555-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 031555-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 031555-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 031555-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 031555-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 031555-000 often in real-time on the comparison pages.

What if I can't find stock of 031555-000?

You can fill out our help required form which you can use to request a quote for 031555-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay