Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Mains Plug Switzerland |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 9.8ft |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Power |
Cable Length | 3m |
Lead Length | 3m |
Length | 3mm |
Power Cord Connector A | Mains Plug Swiss |
Power Cord Connector B | Free End |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 031350.?
Additional datasheets, footprints and schematics for 031350. are listed on our Part Details page. You can also find images and similar parts to 031350. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031350. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031350. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031350. fall under?
The 031350. is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 031350. when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031350. you can contact the distributor directly for product support, shipping queries etc.
Is the 031350. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031350. have stock available?
Authorised distributors including Avnet America and Richardson RFPD have stock available or on a lead time for 031350..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031350. often in real-time on the comparison pages.
What if I can't find stock of 031350.?
You can fill out our help required form which you can use to request a quote for 031350. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.