031307-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 031307-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 031307-000
Series Information for 031307-000 - TE Connectivity
  • Status: Active
  • Aliases: 031307-000, 9-1190242-8
  • Product Code: B936
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

B-150-13

Specifications

Pre-Installed Lead:
No
Recovered Inside Diameter (Max):
.512in, 13mm
Expanded Inside Diameter (Min):
.594in, 15.1mm
Wire Temperature (Max):
85°C
Operating Temperature (Max):
125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
B-150-13
Avnet America
B-150-13
Avnet Europe
B-150-13