Status: | Unknown |
---|---|
Series: | 313 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.82 |
1,030
|
Buy Now | |
Newark Electronics | US$0.56 |
2,917
|
Buy Now | |
element14 | US$0.57 |
2,917
|
Buy Now | |
Farnell | US$0.63 |
1,131
|
Buy Now | |
Chip One Stop | US$0.67 |
697
|
Buy Now | |
RS Americas | US$0.77 |
504
|
Buy Now | |
Transfer Multisort Elektronik | US$0.33 |
478
|
Buy Now | |
Distrelec | US$0.68 |
193
|
Buy Now | |
Future Electronics | US$0.48 |
113
|
Buy Now | |
CoreStaff | US$0.27 |
100
|
Buy Now | |
Rutronik | US$0.27 |
-
|
Buy Now | |
TTI Europe | US$0.29 |
-
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | 313 Series |
Breaking Capacity Current AC | 100A |
Breaking Capacity | 100A @ 250V AC 10kA @ 125V AC |
Cartridge Fuse Material | Glass |
Fuse Size Code | 3AG |
Cartridge Fuse, Slow Blow, 2A, 250V | Newark Electronics |
FUSE, CARTRIDGE, 2A, 6.3X32MM, SLOW BLOW | element14 |
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V | Farnell |
Time Lag 6.3x32mm Fuse 250V 2A | RS |
Fuse Cylinder Slow Blow 2A Sz 3AG Supplemental Dims 0.25x1.25" Glass Cartridge | Littelfuse 0313002.HXP | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse Fuse 6.3 x 32mm, 2A, 250V, Time Lag T | Distrelec |
313 Series Slo-Blo 250 V 2 A ╪ 6.35 x 31.75 mm Glass Cartridge Fuse | Future Electronics |
2A 250V slow 6.3x32 glass UL | Rutronik |
2 AMP 250VAC SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 0313002.HXP?
Additional datasheets, footprints and schematics for 0313002.HXP are listed on our Part Details page. You can also find images and similar parts to 0313002.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0313002.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0313002.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0313002.HXP fall under?
The 0313002.HXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0313002.HXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0313002.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0313002.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0313002.HXP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for 0313002.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0313002.HXP often in real-time on the comparison pages.
What if I can't find stock of 0313002.HXP?
You can fill out our help required form which you can use to request a quote for 0313002.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.