Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
18Awg Universal Power Cord 6Ft |Cables To Go 03130 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 1A |
Accuracy | +/-2 % |
Current Meter Range | 0-1 A |
Display Accuracy ± | 2% |
Meter Movement | Iron-Vane |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 03130?
Additional datasheets, footprints and schematics for 03130 are listed on our Part Details page. You can also find images and similar parts to 03130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03130 fall under?
The 03130 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 03130 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03130 you can contact the distributor directly for product support, shipping queries etc.
Is the 03130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03130 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 03130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03130 often in real-time on the comparison pages.
What if I can't find stock of 03130?
You can fill out our help required form which you can use to request a quote for 03130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.