031259-000

Harnessing

> Heat Shrink Components

> Feedthroughs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 031259-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 031259-000
Series Information for 031259-000 - TE Connectivity
  • Status: Active
  • Aliases: 031259-000, 6-1190242-0
  • Product Code: C350
  • Global Product Line: O34
  • GPL Description: Aerospace Defense & Marine

Description

TCFS-30-62C-020-100AH

Specifications

Feedthrough Type:
1-Sided
Nut Diameter (Across Flats):
1.48in, 36mm
Feedthrough Material:
Stainless Steel
Material Code:
100
Feedthrough Plating Material:
Electroless Nickel
Modification:
None
Expanded Inside Diameter (Min):
1.14in, 29mm
Body Diameter (Across Flats):
1.89in, 48mm
Thread Length:
20mm, .787in
Recovered Inside Diameter (Max):
9.9mm, .39in
Feedthrough Inside Diameter (Max):
24.2mm, .95in
Mounting Hole Diameter:
31mm, 1.22in
Molded Flange Length:
64mm, 2.519in
Mounting Style:
Bulkhead
Screw & Hole Thread Size:
M30 x 1.5
Adhesive Code:
S1030
Adhesive Type:
Hot-Melt
Shielded:
No
Angle:
Straight
Product Type:
Heat Shrink Cable Feedthrough
Flammability:
Low Fire Hazard

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability