Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
2
in stock
|
Buy Now | |
PEI-Genesis
from US$0.44
|
49,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
22,080
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
22,080
in stock
|
Buy Now | |
Electro Enterprises
from US$0.39
|
40
in stock
|
Buy Now | |
element14
from US$0.49
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now |
For Use With | ITT Cannon D*MA Series D Sub Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 0311007073?
Additional datasheets, footprints and schematics for 0311007073 are listed on our Part Details page. You can also find images and similar parts to 0311007073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0311007073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0311007073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0311007073 fall under?
The 0311007073 is listed under Connectors > D Sub Connectors & Components > D Sub Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0311007073 when available in the D Sub Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0311007073 you can contact the distributor directly for product support, shipping queries etc.
Is the 0311007073 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0311007073 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America, Electro Enterprises and element14 have stock available or on a lead time for 0311007073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0311007073 often in real-time on the comparison pages.
What if I can't find stock of 0311007073?
You can fill out our help required form which you can use to request a quote for 0311007073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.