Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.89
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | ITT Cannon 2D/CTA Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
RoHS Compliant | Yes |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 031-9540-000?
Additional datasheets, footprints and schematics for 031-9540-000 are listed on our Part Details page. You can also find images and similar parts to 031-9540-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-9540-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-9540-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-9540-000 fall under?
The 031-9540-000 is listed under Connectors > D Sub Connectors & Components > D Sub Contacts.
Can I view similar or alternative parts?
You can view similar parts to 031-9540-000 when available in the D Sub Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-9540-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-9540-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-9540-000 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 031-9540-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-9540-000 often in real-time on the comparison pages.
What if I can't find stock of 031-9540-000?
You can fill out our help required form which you can use to request a quote for 031-9540-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.