Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
8
in stock
|
Buy Now | |
element14
from US$6.49
|
690
in stock
|
Buy Now | |
Farnell
from US$4.77
|
690
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
269
in stock
|
Buy Now | |
RS Americas
from US$7.11
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.10
|
64
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Impedance | 75ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
ADAPTOR, BNC JACK, BNC PLUG, 75 OHM | element14 |
Rf/Coaxial Adapter, Bnc Jack-Bnc Plug | Newark Electronics |
Connector RF Adapter Rt. Angle BNC Jack-BNC Plug 75 Ohm Nickel/Gold, BNC Series | Amphenol RF 031-9-75RFX | RS Americas |
Coupler | Transfer Multisort Elektronik |
Adapter BNC Jack to BNC Plug Right Angle | RS |
RF / Coaxial Adapter, BNC, Jack, BNC, Plug, Right Angle Adapter, 75 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-9-75RFX?
Additional datasheets, footprints and schematics for 031-9-75RFX are listed on our Part Details page. You can also find images and similar parts to 031-9-75RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-9-75RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-9-75RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-9-75RFX fall under?
The 031-9-75RFX is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-9-75RFX when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-9-75RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-9-75RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-9-75RFX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 031-9-75RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-9-75RFX often in real-time on the comparison pages.
What if I can't find stock of 031-9-75RFX?
You can fill out our help required form which you can use to request a quote for 031-9-75RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.