031-8717-121 Part Information

Details for 031-8717-121 by ITT Corporation

Connectors > Circular Connectors & Components > Circular Connector Contacts

Part Downloads

Part Specifications

Product Range Trident Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Wire Size AWG Min 16AWG
For Use With APD Series 4 Pos Circular Connectors
Contact Plating Tin Plated Contacts
Contact Material Copper
Contact Termination Crimp
Wire Area Size Max 2.5mm²
Wire Area Size Min 1.5mm²
RoHS Compliant

Alternative Part Descriptions

  • Circular Connector Contact, Power, Socket, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 031-8717-121?

Additional datasheets, footprints and schematics for 031-8717-121 are listed in our Part Details tab. You can also find the 031-8717-121 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 031-8717-121 in the Pricing & Inventory tab next to part details. You can view 031-8717-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 031-8717-121 fall under?

The 031-8717-121 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 031-8717-121 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8717-121 you can contact the distributor directly for product support, shipping queries etc.

Is the 031-8717-121 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 031-8717-121 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 031-8717-121.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 031-8717-121 often in real-time on the comparison pages.

What if I can't find stock of 031-8717-121?

You can fill out our help required form which you can use to request a quote for 031-8717-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 031-8717-121

Loading...
Loading Results for 031-8717-121
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us