031-8717-047 Part Information

Details for 031-8717-047 by ITT Corporation

Cable Leads & Connectors>Connectors>Circular Multipole Connectors

Part Downloads

Part Specifications

Product Range APD Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Wire Size AWG Min 16AWG
For Use With APD / DIN 72585 Series Circular Connectors
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
Body Material Aluminium Alloy
Gender Plug
Not RoHS Compliant

Alternative Part Descriptions

  • CONTACT, PIN, 16-14AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; For Use With:APD / DIN 72585 Series Circular Connectors RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 031-8717-047?

Additional datasheets, footprints and schematics for 031-8717-047 are listed in our Part Details tab. You can also find the 031-8717-047 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 031-8717-047 in the Pricing & Inventory tab next to part details. You can view 031-8717-047 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 031-8717-047 fall under?

The 031-8717-047 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to 031-8717-047 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8717-047 you can contact the distributor directly for product support, shipping queries etc.

Is the 031-8717-047 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 031-8717-047 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 031-8717-047.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 031-8717-047 often in real-time on the comparison pages.

What if I can't find stock of 031-8717-047?

You can fill out our help required form which you can use to request a quote for 031-8717-047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 031-8717-047

Loading...
Loading Results for 031-8717-047
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us