031-8703-100 Part Information
Details for 031-8703-100 by Sure Seal Connectors
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1200 |
50 | 0.8370 |
100 | 0.8110 |
250 | 0.6690 |
500 | 0.5950 |
1000 | 0.5830 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
For Use With | Mini SURE-SEAL Series Circular Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Termination | Crimp |
Gender | Receptacle |
Alternative Part Descriptions
- CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Mini SURE-SEAL Series Circular Connectors RoHS Compliant: Yes | Newark Electronics
Details for 031-8703-100 by ITT Corporation
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1200 |
50 | 0.8370 |
100 | 0.8110 |
250 | 0.6690 |
500 | 0.5950 |
1000 | 0.5830 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Mini Sure-Seal Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
For Use With | Mini SURE-SEAL Series Circular Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Termination | Crimp |
Alternative Part Descriptions
- Circular Connector Contact, Socket, 20 AWG, 18 AWG, Crimp, Tin Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 031-8703-100?
Additional datasheets, footprints and schematics for 031-8703-100 are listed in our Part Details tab. You can also find the 031-8703-100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8703-100 in the Pricing & Inventory tab next to part details. You can view 031-8703-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8703-100 fall under?
The 031-8703-100 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-8703-100 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8703-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8703-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 031-8703-100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 031-8703-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8703-100 often in real-time on the comparison pages.
What if I can't find stock of 031-8703-100?
You can fill out our help required form which you can use to request a quote for 031-8703-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.