031-8703-052 Part Information

Details for 031-8703-052 by Sure Seal Connectors

Connectors > More Connectors

Part Specifications

RoHS Compliant YES
RoHS Compliant

Alternative Part Descriptions

  • CON MSS SKT .4-.75 MCH A36 ROHS COMPLIANT: YES | Newark Electronics

Details for 031-8703-052 by ITT Corporation

Cable Leads & Connectors>Connectors>Circular Multipole Connectors

Part Downloads

Part Specifications

Product Range Mini Sure-Seal Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Wire Size AWG Min 20AWG
For Use With Mini SURE-SEAL Series Circular Connectors
Contact Plating Silver Plated Contacts
Contact Material Copper
Contact Termination Crimp

Alternative Part Descriptions

  • Circular Connector Contact, Socket, 20 AWG, 18 AWG, Crimp, Silver Plated Contacts RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 031-8703-052?

Additional datasheets, footprints and schematics for 031-8703-052 are listed in our Part Details tab. You can also find the 031-8703-052 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 031-8703-052 in the Pricing & Inventory tab next to part details. You can view 031-8703-052 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 031-8703-052 fall under?

The 031-8703-052 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 031-8703-052 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8703-052 you can contact the distributor directly for product support, shipping queries etc.

Is the 031-8703-052 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 031-8703-052 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 031-8703-052.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 031-8703-052 often in real-time on the comparison pages.

What if I can't find stock of 031-8703-052?

You can fill out our help required form which you can use to request a quote for 031-8703-052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 031-8703-052

Loading...
Loading Results for 031-8703-052
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us