031-8703-051 Part Information
Details for 031-8703-051 by Sure Seal Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3100 |
10 | 9.7000 |
25 | 9.5100 |
100 | 9.3100 |
250 | 9.1200 |
500 | 8.9200 |
Stock Information
Details
Alternative Part Descriptions
- CON GSS SKT .75-1.5 MCH A36 | Newark Electronics
Details for 031-8703-051 by ITT Corporation
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3100 |
10 | 9.7000 |
25 | 9.5100 |
100 | 9.3100 |
250 | 9.1200 |
500 | 8.9200 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Sure-Seal Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | SURE-SEAL Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Termination | Crimp |
Alternative Part Descriptions
- Circular Connector Contact, Socket, 18 AWG, 14 AWG, Crimp, Silver Plated Contacts, Sure-Seal Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 031-8703-051?
Additional datasheets, footprints and schematics for 031-8703-051 are listed in our Part Details tab. You can also find the 031-8703-051 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8703-051 in the Pricing & Inventory tab next to part details. You can view 031-8703-051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8703-051 fall under?
The 031-8703-051 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-8703-051 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8703-051 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8703-051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-8703-051 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 031-8703-051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8703-051 often in real-time on the comparison pages.
What if I can't find stock of 031-8703-051?
You can fill out our help required form which you can use to request a quote for 031-8703-051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.