Status: | Unknown |
---|---|
Series: | APD Series |
RoHS: | Unknown |
Prices starting from US$8.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.16
|
92
in stock
|
Buy Now | |
TTI Europe
from US$11.61
|
668
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,209.55
|
262
in stock
|
Buy Now | |
Heilind Electronics
from US$1,209.55
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$19.41
|
-
|
Buy Now | |
Avnet America
from US$8.35
|
-
|
Buy Now | |
RS Americas
from US$22.69
|
-
|
Buy Now | |
Farnell
from US$11.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | APD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | APD High Power 2-way Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | - |
Contact Termination | Crimp |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 031-8646-011?
Additional datasheets, footprints and schematics for 031-8646-011 are listed on our Part Details page. You can also find images and similar parts to 031-8646-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8646-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-8646-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8646-011 fall under?
The 031-8646-011 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-8646-011 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8646-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8646-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-8646-011 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics Asia, RS, Heilind Electronics and Newark Electronics have stock available or on a lead time for 031-8646-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8646-011 often in real-time on the comparison pages.
What if I can't find stock of 031-8646-011?
You can fill out our help required form which you can use to request a quote for 031-8646-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.