Status: | Unknown |
---|---|
Series: | 12G-SDI Series |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Board Edge / End Launch |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12GHz |
Connector Mounting | PCB Mount |
Product Range | 12G-SDI Series |
SVHC | No SVHC (15-Jan-2018) |
Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized |Amphenol Rf 031-70526-12 | Newark Electronics |
RF Connector, BNC End Launch Jack for 0.062 inch PCB, 75 Ohm, Includes Hex Nut | Amphenol RF 031-70526-12 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-70526-12?
Additional datasheets, footprints and schematics for 031-70526-12 are listed on our Part Details page. You can also find images and similar parts to 031-70526-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-70526-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-70526-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-70526-12 fall under?
The 031-70526-12 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-70526-12 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-70526-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-70526-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-70526-12 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 031-70526-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-70526-12 often in real-time on the comparison pages.
What if I can't find stock of 031-70526-12?
You can fill out our help required form which you can use to request a quote for 031-70526-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.