Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.86
|
189
in stock
|
Buy Now | |
RS Americas
from US$7.00
|
82
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.86
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
-
|
Buy Now | |
Avnet America
from US$6.38
|
-
|
Buy Now | |
element14
from US$8.36
|
-
|
Buy Now | |
Richardson RFPD
from US$7.15
|
-
|
Buy Now |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | LMR-195 |
Contact Material | Beryllium Copper |
Product Range | - |
TNC STR BHD JACK, 50 OHM FOR LMR 195 DIA CAB | Heilind Electronics |
TNC Straight Crimp Jack for LMR-195 LMR-195-UF Bulkhead 50 Ohm | Amphenol RF 031-6824 | RS Americas |
Rf Coaxial, Tnc Jack, 50 Ohm, Cable | Newark Electronics |
RF Connector TNC Straight Crimp Jack for LMR-195 and LMR-195-UF Bulkhead 50Ohm | Avnet America |
RF COAXIAL, TNC JACK, 50 OHM, CABLE | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-6824?
Additional datasheets, footprints and schematics for 031-6824 are listed on our Part Details page. You can also find images and similar parts to 031-6824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-6824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-6824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-6824 fall under?
The 031-6824 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 031-6824 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6824 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-6824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-6824 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 031-6824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-6824 often in real-time on the comparison pages.
What if I can't find stock of 031-6824?
You can fill out our help required form which you can use to request a quote for 031-6824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.