031-6822 Part Information
Details for 031-6822 by Amphenol
Amphenol Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.1100 |
5 | 9.0400 |
10 | 8.9600 |
25 | 8.2100 |
50 | 7.8400 |
100 | 7.6500 |
250 | 6.9000 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type | TNC Coaxial |
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | LMR-195 |
Contact Material | Brass |
Frequency Max | 6GHz |
Alternative Part Descriptions
- RF COAXIAL, TNC PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 031-6822?
Additional datasheets, footprints and schematics for 031-6822 are listed in our Part Details tab. You can also find the 031-6822 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-6822 in the Pricing & Inventory tab next to part details. You can view 031-6822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-6822 fall under?
The 031-6822 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 031-6822 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6822 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-6822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-6822 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 031-6822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-6822 often in real-time on the comparison pages.
What if I can't find stock of 031-6822?
You can fill out our help required form which you can use to request a quote for 031-6822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.