031-6527 Connectors by Amphenol

CONNECTOR TNC JACK 50 OHM PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.11

Distributor Stock
Logo for Farnell
Farnell
from US$40.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$49.46
-
Buy Now
Logo for element14
element14
from US$34.42
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$31.08
-
Buy Now

Specifications

Connector Type TNC Coaxial
Connector Body Style Right Angle Bulkhead Jack
Coaxial Termination Through Hole Right Angle
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper

Alternative Descriptions

Connector, Tnc, Jack, 50 Ohm, Pcb | Newark Electronics
Conn TNC F 0Hz to 3GHz 50Ohm Solder RA Panel Mount/Thru-Hole Gold | Avnet America
TNC Right Angle PCB Jack, IP-67, Bulkhead, ARC, 50 Ohm | Amphenol RF 031-6527 | RS Americas
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 031-6527?

Additional datasheets, footprints and schematics for 031-6527 are listed on our Part Details page. You can also find images and similar parts to 031-6527 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 031-6527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-6527 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 031-6527 fall under?

The 031-6527 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 031-6527 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6527 you can contact the distributor directly for product support, shipping queries etc.

Is the 031-6527 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 031-6527 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 031-6527.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 031-6527 often in real-time on the comparison pages.

What if I can't find stock of 031-6527?

You can fill out our help required form which you can use to request a quote for 031-6527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay